MP 3-X1 0.01 F 500 VAC 5X13X19 F
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1928-MPX15W2100FC00MJ00TR-ND |
| Product Name | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 110 C (-40 to 230 F) |
| Electrostatic Capacitors | Paper, Metallized |