The WIMA MKS4 Series Film Capacitor, part number 46T6808, features a capacitance of 0.22 F with a tolerance of ±10%. It is constructed using polyester (PET) dielectric material and is rated for a maximum voltage of 630 VDC. This capacitor is RoHS compliant, ensuring it meets environmental standards. It is suitable for various DC applications, including bypass, blocking, coupling, decoupling, and timing. The capacitor operates effectively within a temperature range of -55°C to +100°C and has a reliability rating of 300,000 hours. Its encapsulation is made from solvent-resistant, flame-retardant plastic, and it features tinned wire terminations. The product is designed for high volume and capacitance ratio applications, making it a versatile choice for engineers.
Film Capacitor, MKS4 Series, 0.22 F, 10%, PET (Polyester), 630 V RoHS Compliant: Yes
CAP FILM 0.22UF 10% 630VDC RAD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 46T6808 | MKS4J032204F00KSSD |
| Product Name | Film Capacitor, Mks4 Series, 0.22 F, 10%, Pet (Polyester), 630 V Rohs Compliant Wima | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | Automotive; Automotive; DC Link, DC Filtering |