WIMA Film Capacitors - MKS4G034705B00KSSD MKS4G034705B00KSSD

Description
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1154696-MKS4G034705B 00KSSD Type: General Purpose Termination: Radial Voltage Rating: 400 V Length: 26.5 mm Voltage: 400 V Capacitance: 470 nF Tolerance: 10 % Temperature Coefficient: -300 ppm/°C Dielectric Material: Polyester Height: 15 mm Number of Pins: 2 Width: 6 mm Categories: Film Capacitors Case / Package: Radial Insulation Resistance: 4.7 GΩ Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Depth: 6 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 200 V Voltage Rating (DC): 400 V REACH SVHC: No SVHC Lead Pitch: 22.5 mm Lead Length: 6 mm Dielectric: PET Lead Diameter: 800 µm Max Operating Temperature: 100 °C Lead/Base Style: Straight
Request a Quote Datasheet
Description
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1154696-MKS4G034705B 00KSSD Type: General Purpose Termination: Radial Voltage Rating: 400 V Length: 26.5 mm Voltage: 400 V Capacitance: 470 nF Tolerance: 10 % Temperature Coefficient: -300 ppm/°C Dielectric Material: Polyester Height: 15 mm Number of Pins: 2 Width: 6 mm Categories: Film Capacitors Case / Package: Radial Insulation Resistance: 4.7 GΩ Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Depth: 6 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 200 V Voltage Rating (DC): 400 V REACH SVHC: No SVHC Lead Pitch: 22.5 mm Lead Length: 6 mm Dielectric: PET Lead Diameter: 800 µm Max Operating Temperature: 100 °C Lead/Base Style: Straight
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKS4G034705B00KSSD - 1154696-MKS4G034705B00KSSD - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - MKS4G034705B00KSSD
1154696-MKS4G034705B00KSSD
Film Capacitors - MKS4G034705B00KSSD 1154696-MKS4G034705B00KSSD
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1154696-MKS4G034705B 00KSSD Type: General Purpose Termination: Radial Voltage Rating: 400 V Length: 26.5 mm Voltage: 400 V Capacitance: 470 nF Tolerance: 10 % Temperature Coefficient: -300 ppm/°C Dielectric Material: Polyester Height: 15 mm Number of Pins: 2 Width: 6 mm Categories: Film Capacitors Case / Package: Radial Insulation Resistance: 4.7 GΩ Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Depth: 6 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 200 V Voltage Rating (DC): 400 V REACH SVHC: No SVHC Lead Pitch: 22.5 mm Lead Length: 6 mm Dielectric: PET Lead Diameter: 800 µm Max Operating Temperature: 100 °C Lead/Base Style: Straight

Manufacturer: WIMA
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1154696-MKS4G034705B00KSSD
Type: General Purpose
Termination: Radial
Voltage Rating: 400 V
Length: 26.5 mm
Voltage: 400 V
Capacitance: 470 nF
Tolerance: 10 %
Temperature Coefficient: -300 ppm/°C
Dielectric Material: Polyester
Height: 15 mm
Number of Pins: 2
Width: 6 mm
Categories: Film Capacitors
Case / Package: Radial
Insulation Resistance: 4.7 GΩ
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Depth: 6 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (AC): 200 V
Voltage Rating (DC): 400 V
REACH SVHC: No SVHC
Lead Pitch: 22.5 mm
Lead Length: 6 mm
Dielectric: PET
Lead Diameter: 800 µm
Max Operating Temperature: 100 °C
Lead/Base Style: Straight

Buy Now
Film Capacitors - 116666 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
116666
Film Capacitors 116666
WIMA MKS4G034705B00KSSD Film Capacitor

WIMA MKS4G034705B00KSSD Film Capacitor

Supplier's Site
Film Capacitors - 1710770 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1710770
Film Capacitors 1710770
WIMA MKS4G034705B00KSSD Film Capacitor

WIMA MKS4G034705B00KSSD Film Capacitor

Supplier's Site
Capacitors - Film Capacitors - MKS4G034705B00KSSD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKS4G034705B00KSSD
Capacitors - Film Capacitors MKS4G034705B00KSSD
CAP FILM 0.47UF 10% 400VDC RAD

CAP FILM 0.47UF 10% 400VDC RAD

Supplier's Site
Film Capacitor, Mks4 Series, 0.47 F, 10%, Pet (Polyester), 400 V Rohs Compliant Wima - 94M8403 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Mks4 Series, 0.47 F, 10%, Pet (Polyester), 400 V Rohs Compliant Wima
94M8403
Film Capacitor, Mks4 Series, 0.47 F, 10%, Pet (Polyester), 400 V Rohs Compliant Wima 94M8403
Film Capacitor, MKS4 Series, 0.47 F, 10%, PET (Polyester), 400 V RoHS Compliant: Yes

Film Capacitor, MKS4 Series, 0.47 F, 10%, PET (Polyester), 400 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1154696-MKS4G034705B00KSSD 116666 1710770 MKS4G034705B00KSSD 94M8403
Product Name Film Capacitors - MKS4G034705B00KSSD Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitor, Mks4 Series, 0.47 F, 10%, Pet (Polyester), 400 V Rohs Compliant Wima
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Capacitance Range 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 400 volts 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH510K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details