CAP FILM 10000PF 10% 400VDC RAD
Film Capacitor, MKS4 Series, 0.01 F, 10%, PET (Polyester), 400 V RoHS Compliant: Yes
WIMA MKS4G021003C00KSSD Film Capacitor, 0.01 F, 400 V, MKS4 Series,10%, Radial Leaded, PET (Polyester)
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKS4G021003C00KSSD | 55M3413 | 864-MKS4G021003C00KSSD |
| Product Name | Capacitors - Film Capacitors | Film Capacitor, Mks4 Series, 0.01 F, 10%, Pet (Polyester), 400 V Rohs Compliant Wima | WIMA MKS4G021003C00KSSD Film Capacitor, 0.01 F, 400 V, MKS4 Series,10%, Radial Leaded, PET (Polyester) |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | Automotive; Automotive; DC Link, DC Filtering | ||
| Metallized Dielectric | Metallized Dielectric | ||
| Capacitance Type | Fixed | Fixed |