WIMA Capacitor Pen Film 0.047Uf, 250V, 10%, Radial; Dielectric Type Wima MKS4F024703C00KSSD

Description
CAPACITOR PEN FILM 0.047UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes
Description
CAPACITOR PEN FILM 0.047UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pen Film 0.047Uf, 250V, 10%, Radial; Dielectric Type Wima - 26M1633 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 0.047Uf, 250V, 10%, Radial; Dielectric Type Wima
26M1633
Capacitor Pen Film 0.047Uf, 250V, 10%, Radial; Dielectric Type Wima 26M1633
CAPACITOR PEN FILM 0.047UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR PEN FILM 0.047UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - MKS4F024703C00KSSD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKS4F024703C00KSSD
Capacitors - Film Capacitors MKS4F024703C00KSSD
CAP FILM 0.047UF 10% 250VDC RAD

CAP FILM 0.047UF 10% 250VDC RAD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 26M1633 MKS4F024703C00KSSD
Product Name Capacitor Pen Film 0.047Uf, 250V, 10%, Radial; Dielectric Type Wima Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH5R1B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitor - 104MSR630KSA02 - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details