CAP FILM 0.047UF 5% 250VDC RAD
CAP FILM 0.047UF 5% 250VDC RAD
Film Capacitor, MKS4 Series, 0.047 F, 5%, PET (Polyester), 250 V RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKS4F024703C00JSSD | MKS4F024703C00JSSD | 46T6800 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Film Capacitor, Mks4 Series, 0.047 F, 5%, Pet (Polyester), 250 V Rohs Compliant Wima |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | Automotive; Automotive; DC Link, DC Filtering | Automotive | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |