CAP FILM 2.2UF 20% 100VDC RADIAL
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | MKS4D042205B00MSSD |
| Product Name | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors; Single-Layer |
| Applications | Automotive; Automotive; DC Link, DC Filtering |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |