WIMA Film Capacitors - MKS4D041003F00KSSD MKS4D041003F00KSSD

Description
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976434-MKS4D041003F0 0KSSD Packaging: Bulk Type: General Purpose Termination: Radial Voltage Rating: 100 V Length: 13 mm Voltage: 63 V Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: 10 % Dielectric Material: Polyester Height: 11 mm Number of Pins: 2 Width: 5 mm Dissipation Factor: 8 % Categories: Film Capacitors Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 5 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 63 V Voltage Rating (DC): 100 V REACH SVHC: No SVHC Lead Pitch: 10 mm Dielectric: PET Lead Diameter: 600 µm Lead/Base Style: Straight
Request a Quote Datasheet
Description
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976434-MKS4D041003F0 0KSSD Packaging: Bulk Type: General Purpose Termination: Radial Voltage Rating: 100 V Length: 13 mm Voltage: 63 V Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: 10 % Dielectric Material: Polyester Height: 11 mm Number of Pins: 2 Width: 5 mm Dissipation Factor: 8 % Categories: Film Capacitors Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 5 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 63 V Voltage Rating (DC): 100 V REACH SVHC: No SVHC Lead Pitch: 10 mm Dielectric: PET Lead Diameter: 600 µm Lead/Base Style: Straight
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKS4D041003F00KSSD - 976434-MKS4D041003F00KSSD - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - MKS4D041003F00KSSD
976434-MKS4D041003F00KSSD
Film Capacitors - MKS4D041003F00KSSD 976434-MKS4D041003F00KSSD
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976434-MKS4D041003F0 0KSSD Packaging: Bulk Type: General Purpose Termination: Radial Voltage Rating: 100 V Length: 13 mm Voltage: 63 V Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: 10 % Dielectric Material: Polyester Height: 11 mm Number of Pins: 2 Width: 5 mm Dissipation Factor: 8 % Categories: Film Capacitors Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 5 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 63 V Voltage Rating (DC): 100 V REACH SVHC: No SVHC Lead Pitch: 10 mm Dielectric: PET Lead Diameter: 600 µm Lead/Base Style: Straight

Manufacturer: WIMA
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976434-MKS4D041003F00KSSD
Packaging: Bulk
Type: General Purpose
Termination: Radial
Voltage Rating: 100 V
Length: 13 mm
Voltage: 63 V
Mounting: SMD (SMT)
Capacitance: 1 µF
Tolerance: 10 %
Dielectric Material: Polyester
Height: 11 mm
Number of Pins: 2
Width: 5 mm
Dissipation Factor: 8 %
Categories: Film Capacitors
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 5 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (AC): 63 V
Voltage Rating (DC): 100 V
REACH SVHC: No SVHC
Lead Pitch: 10 mm
Dielectric: PET
Lead Diameter: 600 µm
Lead/Base Style: Straight

Buy Now
Film Capacitors - 1082980 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1082980
Film Capacitors 1082980
MKS4 Polyester Cap,100Vdc,1uF

MKS4 Polyester Cap,100Vdc,1uF

Supplier's Site
Film Capacitors - 1710733 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1710733
Film Capacitors 1710733
MKS4 Polyester Cap,100Vdc,1uF

MKS4 Polyester Cap,100Vdc,1uF

Supplier's Site
Capacitors - Film Capacitors MKS4D041003F00KSSD
CAP FILM 1UF 10% 100VDC RADIAL

CAP FILM 1UF 10% 100VDC RADIAL

Supplier's Site
Film Capacitor, Mks4 Series, 1 F, 10%, Pet (Polyester), 100 V Rohs Compliant Wima - 46T6795 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Mks4 Series, 1 F, 10%, Pet (Polyester), 100 V Rohs Compliant Wima
46T6795
Film Capacitor, Mks4 Series, 1 F, 10%, Pet (Polyester), 100 V Rohs Compliant Wima 46T6795
Film Capacitor, MKS4 Series, 1 F, 10%, PET (Polyester), 100 V RoHS Compliant: Yes

Film Capacitor, MKS4 Series, 1 F, 10%, PET (Polyester), 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 976434-MKS4D041003F00KSSD 1082980 MKS4D041003F00KSSD 46T6795
Product Name Film Capacitors - MKS4D041003F00KSSD Film Capacitors Capacitors - Film Capacitors Film Capacitor, Mks4 Series, 1 F, 10%, Pet (Polyester), 100 V Rohs Compliant Wima
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
RoHS Compliant Yes Yes Yes
Capacitance Range 1 microF 1 microF
Capacitance Tolerance 10 (+/- %)
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Film Capacitors - 1725653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-0603B104K350NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details