WIMA MKS4D034703C00KJ00 Film Capacitor
WIMA MKS4D034703C00KJ00 Film Capacitor
CAP FILM 0.47UF 10% 100VDC RAD
| RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1082968 | MKS4D034703C00KJ00 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Automotive | Automotive; Automotive; DC Link, DC Filtering |
| RoHS Compliant | Yes | |
| Operating Temperature | 100 C (212 F) | -55 to 125 C (-67 to 257 F) |