WIMA Film Capacitors MKS4C051006B00JSSD

Description
10µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
Request a Quote Datasheet
Description
10µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-1689-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1928-1689-ND
Film Capacitors 1928-1689-ND
10µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

10µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

Buy Now Datasheet
Film Capacitors MKS4C051006B00JSSD
CAP FILM 10UF 5% 63VDC RAD

CAP FILM 10UF 5% 63VDC RAD

Supplier's Site Datasheet
Cap, 10Μf, 63V, 5%, Pet, Through Hole; Capacitance Wima - 46T6792 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 63V, 5%, Pet, Through Hole; Capacitance Wima
46T6792
Cap, 10Μf, 63V, 5%, Pet, Through Hole; Capacitance Wima 46T6792
CAP, 10µF, 63V, 5%, PET, THROUGH HOLE; Capacitance:10µF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:MKS4 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded;RoHS Compliant: Yes

CAP, 10µF, 63V, 5%, PET, THROUGH HOLE; Capacitance:10µF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 5%; Product Range:MKS4 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded;RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKS4C051006B00JSSD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKS4C051006B00JSSD
Capacitors - Film Capacitors MKS4C051006B00JSSD
CAP FILM 10UF 5% 63VDC RADIAL

CAP FILM 10UF 5% 63VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1928-1689-ND MKS4C051006B00JSSD 46T6792 MKS4C051006B00JSSD
Product Name Film Capacitors Film Capacitors Cap, 10Μf, 63V, 5%, Pet, Through Hole; Capacitance Wima Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive; DC Link, DC Filtering
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Film Capacitors - 1725506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details