CAP FILM 1UF 10% 63VDC RADIAL
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | MKS4C041003C00KD00 |
| Product Name | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors; Single-Layer |
| Applications | Automotive; Automotive; DC Link, DC Filtering |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |