Manufacturer: WIMA
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1079011-MKS4C034702C
Packaging: Bulk
Length: 10 mm
Mounting: SMD (SMT)
Capacitance: 470 nF
Tolerance: 5 %
Categories: OEM Parts(M-N)
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 4 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Lead Pitch: 7.5 mm
Dielectric: PET
Lead Diameter: 600 µm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1079011-MKS4C034702C00JSSD |
| Product Name | OEM Parts - OEM Parts (M - N) - MKS4C034702C00JSSD |