WIMA Film Capacitors MKS2J021001H00KSSD

Description
CAP FILM 10000PF 10% 630VDC RAD
Request a Quote Datasheet
Description
CAP FILM 10000PF 10% 630VDC RAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-MKS2J021001H00KSSD-ND - DigiKey
Thief River Falls, MN, United States
CAP FILM 10000PF 10% 630VDC RAD

CAP FILM 10000PF 10% 630VDC RAD

Buy Now Datasheet
Film Capacitors - MKS2J021001H00KSSD - 1079007-MKS2J021001H00KSSD - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - MKS2J021001H00KSSD
1079007-MKS2J021001H00KSSD
Film Capacitors - MKS2J021001H00KSSD 1079007-MKS2J021001H00KSSD
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1079007-MKS2J021001H 00KSSD Packaging: Bulk Termination: Radial Voltage Rating: 630 V Length: 7.2 mm Mounting: SMD (SMT) Capacitance: 10 nF Tolerance: 10 % Dielectric Material: Polyester Height: 11.5 mm Number of Pins: 2 Width: 7.2 mm Categories: Film Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): ECQ-E6103KF; BFC237261103; R60PF2100AA6AK; R60PF2100AA30K; MMK10103K630A01L4BUL K; MKS4J021003C00KSSD; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 5.5 mm RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 220 V Voltage Rating (DC): 630 V REACH SVHC: No SVHC Lead Pitch: 5 mm Dielectric: PET Lead Diameter: 500 µm

Manufacturer: WIMA
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1079007-MKS2J021001H00KSSD
Packaging: Bulk
Termination: Radial
Voltage Rating: 630 V
Length: 7.2 mm
Mounting: SMD (SMT)
Capacitance: 10 nF
Tolerance: 10 %
Dielectric Material: Polyester
Height: 11.5 mm
Number of Pins: 2
Width: 7.2 mm
Categories: Film Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): ECQ-E6103KF; BFC237261103; R60PF2100AA6AK; R60PF2100AA30K; MMK10103K630A01L4BULK; MKS4J021003C00KSSD;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 5.5 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 220 V
Voltage Rating (DC): 630 V
REACH SVHC: No SVHC
Lead Pitch: 5 mm
Dielectric: PET
Lead Diameter: 500 µm

Buy Now
Film Capacitor, Mks2 Series, 0.01 F, 10%, Pet (Polyester), 630 V Rohs Compliant Wima - 74M3281 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Mks2 Series, 0.01 F, 10%, Pet (Polyester), 630 V Rohs Compliant Wima
74M3281
Film Capacitor, Mks2 Series, 0.01 F, 10%, Pet (Polyester), 630 V Rohs Compliant Wima 74M3281
Film Capacitor, MKS2 Series, 0.01 F, 10%, PET (Polyester), 630 V RoHS Compliant: Yes

Film Capacitor, MKS2 Series, 0.01 F, 10%, PET (Polyester), 630 V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors MKS2J021001H00KSSD
MKS 2 0.01 F 630 VDC 5.5X11.5X7.

MKS 2 0.01 F 630 VDC 5.5X11.5X7.

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1928-MKS2J021001H00KSSD-ND 1079007-MKS2J021001H00KSSD 74M3281 MKS2J021001H00KSSD
Product Name Film Capacitors Film Capacitors - MKS2J021001H00KSSD Film Capacitor, Mks2 Series, 0.01 F, 10%, Pet (Polyester), 630 V Rohs Compliant Wima Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB252K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details