WIMA Film Capacitors MKS2D031001A00KSSD

Description
CAP FILM 0.1UF 10% 100VDC RADIAL
Request a Quote Datasheet
Description
CAP FILM 0.1UF 10% 100VDC RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-MKS2D031001A00KSSD-ND - DigiKey
Thief River Falls, MN, United States
CAP FILM 0.1UF 10% 100VDC RADIAL

CAP FILM 0.1UF 10% 100VDC RADIAL

Buy Now Datasheet
Film Capacitors - MKS2D031001A00KSSD - 1137406-MKS2D031001A00KSSD - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - MKS2D031001A00KSSD
1137406-MKS2D031001A00KSSD
Film Capacitors - MKS2D031001A00KSSD 1137406-MKS2D031001A00KSSD
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1137406-MKS2D031001A 00KSSD Type: General Purpose Termination: Radial Voltage Rating: 100 V Length: 7.2 mm Voltage: 100 V Capacitance: 100 nF Tolerance: 5 % Temperature Coefficient: 330 ppm/°C Dielectric Material: Polyester Height: 6.5 mm Number of Pins: 2 Width: 2.5 mm Dissipation Factor: 8 % Categories: Film Capacitors Case / Package: Radial Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Depth: 2.5 mm Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Voltage Rating (AC): 63 V Voltage Rating (DC): 100 V REACH SVHC: No SVHC Lead Pitch: 5 mm Lead Length: 6 mm Dielectric: PET Lead Diameter: 500 µm Life (Hours): 300000 hours Max Operating Temperature: 100 °C

Manufacturer: WIMA
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1137406-MKS2D031001A00KSSD
Type: General Purpose
Termination: Radial
Voltage Rating: 100 V
Length: 7.2 mm
Voltage: 100 V
Capacitance: 100 nF
Tolerance: 5 %
Temperature Coefficient: 330 ppm/°C
Dielectric Material: Polyester
Height: 6.5 mm
Number of Pins: 2
Width: 2.5 mm
Dissipation Factor: 8 %
Categories: Film Capacitors
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Depth: 2.5 mm
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (AC): 63 V
Voltage Rating (DC): 100 V
REACH SVHC: No SVHC
Lead Pitch: 5 mm
Lead Length: 6 mm
Dielectric: PET
Lead Diameter: 500 µm
Life (Hours): 300000 hours
Max Operating Temperature: 100 °C

Buy Now
Capacitors - Film Capacitors - MKS2D031001A00KSSD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKS2D031001A00KSSD
Capacitors - Film Capacitors MKS2D031001A00KSSD
MKS 2 0.1 F 100 VDC 2.5X6.5X7.2

MKS 2 0.1 F 100 VDC 2.5X6.5X7.2

Supplier's Site
Capacitor Polyester Film, 0.1Uf, 100V, 10%, Radial; Dielectric Type Wima - 95M9057 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 0.1Uf, 100V, 10%, Radial; Dielectric Type Wima
95M9057
Capacitor Polyester Film, 0.1Uf, 100V, 10%, Radial; Dielectric Type Wima 95M9057
CAPACITOR POLYESTER FILM, 0.1UF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 0.1UF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1928-MKS2D031001A00KSSD-ND 1137406-MKS2D031001A00KSSD MKS2D031001A00KSSD 95M9057
Product Name Film Capacitors Film Capacitors - MKS2D031001A00KSSD Capacitors - Film Capacitors Capacitor Polyester Film, 0.1Uf, 100V, 10%, Radial; Dielectric Type Wima
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U010AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details