CAP FILM 0.1UF 10% 100VDC RADIAL
CAP FILM 0.1UF 10% 100VDC RADIAL
MKS2 Polyester Cap,100Vdc,100nF
MKS2 Polyester Cap,100Vdc,100nF
MKS 2 0.1 F 100 VDC 2.5X6.5X7.2
MKS 2 0.1 F 100 VDC 2.5X6.5X7.2
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-MKS2D031001A00KI00TR-ND | 1082700 | MKS2D031001A00KI00 | MKS2D031001A00KI00 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Automotive | Automotive | Automotive | Automotive; Automotive |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | 100 C (212 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |