CAP FILM 0.1UF 5% 100VDC RADIAL
CAP FILM 0.1UF 5% 100VDC RADIAL
MKS 2 0.1 F 100 VDC 2.5X6.5X7.2
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1928-MKS2D031001A00JO00CT-ND | MKS2D031001A00JO00 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | Automotive | |
| Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |