Manufacturer: WIMA
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1207024-MKS2D031001A
Length: 7.2 mm
Capacitance: 100 nF
Tolerance: 5 %
Categories: Custom Parts
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Depth: 2.5 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Lead Pitch: 5 mm
Dielectric: PET
Lead Diameter: 500 µm
Max Operating Temperature: 125 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1207024-MKS2D031001A00JC00 |
| Product Name | Custom Parts - Custom Parts (J - M) - MKS2D031001A00JC00 |