WIMA Film Capacitors MKS2D024701A00JSSD

Description
0.047µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
Request a Quote
Description
0.047µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MKS2D024701A00JSSD is a metallized polyester film capacitor with a capacitance of 0.047 µF and a voltage rating of 100 VDC. It features a high volume-to-capacitance ratio and is AEC-Q200 qualified, making it suitable for automotive applications. The capacitor operates within a temperature range of -55°C to +125°C, depending on the rated voltage. It has a self-healing property, ensuring reliability in various applications. The encapsulation is made of solvent-resistant, flame-retardant plastic, and the terminations are tinned wire. Typical applications include bypass, blocking, coupling, and decoupling in general DC circuits. The product is available in bulk or taped and reeled for easy integration into PCB designs.

Datasheet Summary
Powered by GS/AI

The MKS2D024701A00JSSD is a metallized polyester film capacitor with a capacitance of 0.047 µF and a voltage rating of 100 VDC. It features a high volume-to-capacitance ratio and is AEC-Q200 qualified, making it suitable for automotive applications. The capacitor operates within a temperature range of -55°C to +125°C, depending on the rated voltage. It has a self-healing property, ensuring reliability in various applications. The encapsulation is made of solvent-resistant, flame-retardant plastic, and the terminations are tinned wire. Typical applications include bypass, blocking, coupling, and decoupling in general DC circuits. The product is available in bulk or taped and reeled for easy integration into PCB designs.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-1652-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1928-1652-ND
Film Capacitors 1928-1652-ND
0.047µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

0.047µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Lead Spacing: 0.886" (22.50mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Lead Spacing: 0.886" (22.50mm)

Buy Now Datasheet
Film Capacitors MKS2D024701A00JSSD
CAP FILM 0.047UF 5% 100VDC RAD

CAP FILM 0.047UF 5% 100VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1928-1652-ND MKS2D024701A00JSSD
Product Name Film Capacitors Connectors,Interconnects Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Applications Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Capacitors - 2002-105PHB600K2H - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers