Manufacturer: WIMA
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979965-MKS2C044701M0
Packaging: Bulk
Length: 7.2 mm
Mounting: SMD (SMT)
Capacitance: 4.7 µF
Tolerance: 10 %
Categories: OEM Parts(M-N)
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 8.5 mm
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Lead Pitch: 5 mm
Dielectric: PET
Lead Diameter: 500 µm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 979965-MKS2C044701M00KSSD |
| Product Name | OEM Parts - OEM Parts (M - N) - MKS2C044701M00KSSD |