Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>ADCs/DAC
Packaging: Tape & Reel (TR)
Part Status: Obsolete
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder
Lead Spacing: 1.083" (27.50mm)
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose |
| Packing Method | Tape Reel; Tape & Reel (TR) |