WIMA Film Capacitors MKS2C043301K00MSSD

Description
3.3µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
Request a Quote Datasheet
Description
3.3µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-1645-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1928-1645-ND
Film Capacitors 1928-1645-ND
3.3µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

3.3µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 1338550-MKS2C043301K00MSSD - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1338550-MKS2C043301K00MSSD
Capacitors - Film Capacitors 1338550-MKS2C043301K00MSSD
Win Source Part Number: 1338550-MKS2C043301K 00MSSD Category: Capacitors - Film Capacitors Termination: PC Pins Package: Bulk Voltage Rating - AC: 40V Voltage Rating - DC: 63V Size / Dimension: 0.283" L x 0.283" W (7.20mm x 7.20mm) Applications: Automotive Height - Seated (Max): 0.512" (13.00mm) Standard Package: 2,000 Capacitance: 3.3 µF Tolerance: ±20% Ratings: AEC-Q200 Lead Spacing: 0.197" (5.00mm) Dielectric Material: Polyester, Polyethylene Terephthalate (PET) , Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Mfr: WIMA

Win Source Part Number: 1338550-MKS2C043301K00MSSD
Category: Capacitors - Film Capacitors
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 40V
Voltage Rating - DC: 63V
Size / Dimension: 0.283" L x 0.283" W (7.20mm x 7.20mm)
Applications: Automotive
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 2,000
Capacitance: 3.3 µF
Tolerance: ±20%
Ratings: AEC-Q200
Lead Spacing: 0.197" (5.00mm)
Dielectric Material: Polyester, Polyethylene Terephthalate (PET) , Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: WIMA

Buy Now Datasheet
Capacitors - Film Capacitors - MKS2C043301K00MSSD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKS2C043301K00MSSD
Capacitors - Film Capacitors MKS2C043301K00MSSD
CAP FILM 3.3UF 20% 63VDC RAD

CAP FILM 3.3UF 20% 63VDC RAD

Supplier's Site
Film Capacitors MKS2C043301K00MSSD
CAP FILM 3.3UF 20% 63VDC RAD

CAP FILM 3.3UF 20% 63VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1928-1645-ND 1338550-MKS2C043301K00MSSD MKS2C043301K00MSSD MKS2C043301K00MSSD
Product Name Film Capacitors Capacitors - Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Film Capacitors - 113386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details