CAP FILM 1UF 10% 63VDC RADIAL
Manufacturer: WIMA
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002870-MKS2C041001F
Packaging: Bulk
Type: General Purpose
Termination: Radial
Voltage Rating: 63 V
Length: 7.2 mm
Voltage: 63 V
Mounting: SMD (SMT)
Capacitance: 1 µF
Tolerance: 10 %
Height: 10 mm
Number of Pins: 2
Width: 5 mm
Categories: Film Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): R82DC4100DQ60K; R82DC4100AA60K; R82DC4100Z360K; B32529C105K; B32560J0105K000; B32520-C105-K189;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 5 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (AC): 40 V
Voltage Rating (DC): 63 V
REACH SVHC: No SVHC
Lead Pitch: 5 mm
Dielectric: PET
Lead Diameter: 500 µm
Life (Hours): 300000 hours
CAPACITOR PEN FILM 1UF, 63V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
MKS 2 1.0 F 63 VDC 5X10X7.2 PCM
MKS 2 1.0 UF 63 VDC 5X10X7.2 PCM
| RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1082592 | 1928-MKS2C041001F00KSSD-ND | 1002870-MKS2C041001F00KSSD | 87K2897 | MKS2C041001F00KSSD | MKS2C041001F00KSSD |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors - MKS2C041001F00KSSD | Capacitor Pen Film 1Uf, 63V, 10%, Radial; Dielectric Type Wima | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | Automotive | Automotive | Automotive; Automotive | Automotive | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | 100 C (212 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |