CAP FILM 1UF 5% 63VDC RADIAL
Manufacturer: WIMA
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1159945-MKS2C041001F
Packaging: Bulk
Type: General Purpose
Termination: Radial
Voltage Rating: 63 V
Length: 7.2 mm
Capacitance: 1 µF
Tolerance: 5 %
Dielectric Material: Polyester
Height: 10 mm
Number of Pins: 2
Width: 5 mm
Dissipation Factor: 8 %
Categories: Film Capacitors
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Depth: 5 mm
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (AC): 40 V
Voltage Rating (DC): 63 V
REACH SVHC: No SVHC
Lead Pitch: 5 mm
Dielectric: PET
Lead Diameter: 500 µm
Max Operating Temperature: 100 °C
MKS 2 1.0 F 63 VDC 5X10X7.2 PCM
MKS 2 1.0 F 63 VDC 5X10X7.2 PCM
Film Capacitor, MKS2 Series, 1 F, 5%, PET (Polyester), 63 V, Potted RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-MKS2C041001F00JSSD-ND | 1159945-MKS2C041001F00JSSD | MKS2C041001F00JSSD | MKS2C041001F00JSSD | 46T6779 |
| Product Name | Film Capacitors | Film Capacitors - MKS2C041001F00JSSD | Capacitors - Film Capacitors | Film Capacitors | Film Capacitor, Mks2 Series, 1 F, 5%, Pet (Polyester), 63 V, Potted Rohs Compliant Wima |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | Automotive | Automotive; Automotive | Automotive | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |