Manufacturer: WIMA
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1079005-MKS2C041001F
Packaging: Tape and Reel
Length: 7.2 mm
Mounting: SMD (SMT)
Capacitance: 1 µF
Tolerance: 5 %
Categories: OEM Parts(M-N)
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 5 mm
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Lead Pitch: 5 mm
Dielectric: PET
Lead Diameter: 500 µm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1079005-MKS2C041001F00JI00 |
| Product Name | OEM Parts - OEM Parts (M - N) - MKS2C041001F00JI00 |