CAP FILM 0.33UF 10% 63VDC RADIAL
MKS2 Polyester Cap,63Vdc,330nF
MKS2 Polyester Cap,63Vdc,330nF
MKS 2 0.33 F 63 VDC 3.5X8.5X7.2
MKS 2 0.33 F 63 VDC 3.5X8.5X7.2
Film Capacitor, MKS2 Series, 0.33 F, 10%, PET (Polyester), 63 V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-MKS2C033301C00KSSD-ND | 1082413 | MKS2C033301C00KSSD | MKS2C033301C00KSSD | 26M1629 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Film Capacitor, Mks2 Series, 0.33 F, 10%, Pet (Polyester), 63 V Rohs Compliant Wima |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | Automotive | Automotive | Automotive; Automotive | Automotive | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | 100 C (212 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |