WIMA Film Capacitors MKS2C032201B00KSSD

Description
0.22µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
Request a Quote Datasheet
Description
0.22µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-1642-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1928-1642-ND
Film Capacitors 1928-1642-ND
0.22µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

0.22µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized Radial

Buy Now Datasheet
Film Capacitors MKS2C032201B00KSSD
CAP FILM 0.22UF 10% 63VDC RAD

CAP FILM 0.22UF 10% 63VDC RAD

Supplier's Site Datasheet
Capacitor Pen Film 0.22Uf, 63V, 10%, Radial; Dielectric Type Wima - 30M9711 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 0.22Uf, 63V, 10%, Radial; Dielectric Type Wima
30M9711
Capacitor Pen Film 0.22Uf, 63V, 10%, Radial; Dielectric Type Wima 30M9711
CAPACITOR PEN FILM 0.22UF, 63V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR PEN FILM 0.22UF, 63V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - MKS2C032201B00KSSD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKS2C032201B00KSSD
Capacitors - Film Capacitors MKS2C032201B00KSSD
CAP FILM 0.22UF 10% 63VDC RAD

CAP FILM 0.22UF 10% 63VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1928-1642-ND MKS2C032201B00KSSD 30M9711 MKS2C032201B00KSSD
Product Name Film Capacitors Film Capacitors Capacitor Pen Film 0.22Uf, 63V, 10%, Radial; Dielectric Type Wima Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive; Automotive
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 104MSR630KSA02-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers