WIMA Sensors, Transducers - Encoders - Industrial MKS2C031001A00JI00

Description
Manufacturer: AMIS Category: Sensors, Transducers>Encoders - Industrial Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Voltage Rating - AC: 700V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder Lead Spacing: 0.886" (22.50mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Sensors, Transducers>Encoders - Industrial Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Voltage Rating - AC: 700V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder Lead Spacing: 0.886" (22.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Encoders - Industrial -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Encoders - Industrial
Sensors, Transducers - Encoders - Industrial
Manufacturer: AMIS Category: Sensors, Transducers>Encoders - Industrial Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Voltage Rating - AC: 700V Voltage Rating - DC: 125 V Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm) Termination: Solder Lead Spacing: 0.886" (22.50mm)

Manufacturer: AMIS
Category: Sensors, Transducers>Encoders - Industrial
Packaging: Bulk
Part Status: Obsolete
Tolerance: ±20%
Voltage Rating - AC: 700V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder
Lead Spacing: 0.886" (22.50mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Encoders
Product Name Sensors, Transducers - Encoders - Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Encoder & Decoder ICs - 7989023P - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Logic Family HCMOS
Number of Pins 16
View Details
Interface - Encoders, Decoders, Converters - TVP5151PBSR - Lingto Electronic Limited
Specs
Package Type QFP; 32-TQFP
View Details
8-Input Priority Encoder - 10565/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Input Lines 8
Supply Voltage (-8) VDC
Features Priority Encoder
View Details