WIMA Film Capacitors - MKS2C024701A00JSSD MKS2C024701A00JSSD

Description
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1079004-MKS2C024701A 00JSSD Packaging: Bulk Termination: Radial Voltage Rating: 63 V Length: 7.2 mm Mounting: SMD (SMT) Capacitance: 47 nF Tolerance: 5 % Dielectric Material: Polyester Height: 6.5 mm Number of Pins: 2 Width: 2.5 mm Categories: Film Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): B32529C473J; B32529C473J189; ECQ-V1H473JL; ECQ-V1H473JL3; B32529C473K; MKS0C024700B00MSSD; MCPBSFC-1J473KA45; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 2.5 mm RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 40 V Voltage Rating (DC): 63 V REACH SVHC: No SVHC Lead Pitch: 5 mm Dielectric: PET Lead Diameter: 500 µm
Request a Quote Datasheet
Description
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1079004-MKS2C024701A 00JSSD Packaging: Bulk Termination: Radial Voltage Rating: 63 V Length: 7.2 mm Mounting: SMD (SMT) Capacitance: 47 nF Tolerance: 5 % Dielectric Material: Polyester Height: 6.5 mm Number of Pins: 2 Width: 2.5 mm Categories: Film Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): B32529C473J; B32529C473J189; ECQ-V1H473JL; ECQ-V1H473JL3; B32529C473K; MKS0C024700B00MSSD; MCPBSFC-1J473KA45; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 2.5 mm RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 40 V Voltage Rating (DC): 63 V REACH SVHC: No SVHC Lead Pitch: 5 mm Dielectric: PET Lead Diameter: 500 µm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKS2C024701A00JSSD - 1079004-MKS2C024701A00JSSD - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - MKS2C024701A00JSSD
1079004-MKS2C024701A00JSSD
Film Capacitors - MKS2C024701A00JSSD 1079004-MKS2C024701A00JSSD
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1079004-MKS2C024701A 00JSSD Packaging: Bulk Termination: Radial Voltage Rating: 63 V Length: 7.2 mm Mounting: SMD (SMT) Capacitance: 47 nF Tolerance: 5 % Dielectric Material: Polyester Height: 6.5 mm Number of Pins: 2 Width: 2.5 mm Categories: Film Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): B32529C473J; B32529C473J189; ECQ-V1H473JL; ECQ-V1H473JL3; B32529C473K; MKS0C024700B00MSSD; MCPBSFC-1J473KA45; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 2.5 mm RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 40 V Voltage Rating (DC): 63 V REACH SVHC: No SVHC Lead Pitch: 5 mm Dielectric: PET Lead Diameter: 500 µm

Manufacturer: WIMA
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1079004-MKS2C024701A00JSSD
Packaging: Bulk
Termination: Radial
Voltage Rating: 63 V
Length: 7.2 mm
Mounting: SMD (SMT)
Capacitance: 47 nF
Tolerance: 5 %
Dielectric Material: Polyester
Height: 6.5 mm
Number of Pins: 2
Width: 2.5 mm
Categories: Film Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): B32529C473J; B32529C473J189; ECQ-V1H473JL; ECQ-V1H473JL3; B32529C473K; MKS0C024700B00MSSD; MCPBSFC-1J473KA45;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 2.5 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 40 V
Voltage Rating (DC): 63 V
REACH SVHC: No SVHC
Lead Pitch: 5 mm
Dielectric: PET
Lead Diameter: 500 µm

Buy Now
Film Capacitors - 1928-MKS2C024701A00JSSD-ND - DigiKey
Thief River Falls, MN, United States
CAP FILM 0.047UF 5% 63VDC RADIAL

CAP FILM 0.047UF 5% 63VDC RADIAL

Buy Now Datasheet
Capacitors - Film Capacitors MKS2C024701A00JSSD
MKS 2 0.047 F 63 VDC 2.5X6.5X7.2

MKS 2 0.047 F 63 VDC 2.5X6.5X7.2

Supplier's Site
Film Capacitor, Mks2 Series, 0.047 F, 5%, Pet (Polyester), 63 V Rohs Compliant Wima - 46T6774 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Mks2 Series, 0.047 F, 5%, Pet (Polyester), 63 V Rohs Compliant Wima
46T6774
Film Capacitor, Mks2 Series, 0.047 F, 5%, Pet (Polyester), 63 V Rohs Compliant Wima 46T6774
Film Capacitor, MKS2 Series, 0.047 F, 5%, PET (Polyester), 63 V RoHS Compliant: Yes

Film Capacitor, MKS2 Series, 0.047 F, 5%, PET (Polyester), 63 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1079004-MKS2C024701A00JSSD 1928-MKS2C024701A00JSSD-ND MKS2C024701A00JSSD 46T6774
Product Name Film Capacitors - MKS2C024701A00JSSD Film Capacitors Capacitors - Film Capacitors Film Capacitor, Mks2 Series, 0.047 F, 5%, Pet (Polyester), 63 V Rohs Compliant Wima
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
RoHS Compliant Yes Yes
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 63 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Film Capacitors - 1572-1034-ND - DigiKey
Specs
Technology Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers