WIMA Film Capacitors MKS0C031000C00KSSD

Description
MKS 02 0.1 F 63 VDC 3X7.5X4.6 PC
Request a Quote Datasheet
Description
MKS 02 0.1 F 63 VDC 3X7.5X4.6 PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-MKS0C031000C00KSSD-ND - DigiKey
Thief River Falls, MN, United States
MKS 02 0.1 F 63 VDC 3X7.5X4.6 PC

MKS 02 0.1 F 63 VDC 3X7.5X4.6 PC

Buy Now Datasheet
Film Capacitors - MKS0C031000C00KSSD - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
MKS0C031000C00KSSD
Film Capacitors MKS0C031000C00KSSD
MKS 02 0.1 F 63 VDC 3X7.5X4.6 PC

MKS 02 0.1 F 63 VDC 3X7.5X4.6 PC

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKS0C031000C00KSSD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKS0C031000C00KSSD
Capacitors - Film Capacitors MKS0C031000C00KSSD
MKS 02 0.1 F 63 VDC 3X7.5X4.6 PC

MKS 02 0.1 F 63 VDC 3X7.5X4.6 PC

Supplier's Site
Capacitor Pen Film 0.1Uf, 63V, 10%, Radial; Dielectric Type Wima - 26M1615 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pen Film 0.1Uf, 63V, 10%, Radial; Dielectric Type Wima
26M1615
Capacitor Pen Film 0.1Uf, 63V, 10%, Radial; Dielectric Type Wima 26M1615
CAPACITOR PEN FILM 0.1UF, 63V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR PEN FILM 0.1UF, 63V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1928-MKS0C031000C00KSSD-ND MKS0C031000C00KSSD MKS0C031000C00KSSD 26M1615
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Pen Film 0.1Uf, 63V, 10%, Radial; Dielectric Type Wima
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor; PC Pin
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1572-1026-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Film Capacitors - 1725574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers