MKP 4 0.1 F 630 VDC 7X14X18 PCM
CAP, 0.1UF, 630V, FILM, RADIAL ROHS COMPLIANT: YES
MKP 4 0.1 F 630 VDC 7X14X18 PCM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-MKP4J031004D00KSSD-ND | 92AH5574 | MKP4J031004D00KSSD |
| Product Name | Film Capacitors | Cap, 0.1Uf, 630V, Film, Radial Rohs Compliant Wima | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | High Frequency | High Frequency; High Frequency, Switching | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |