0.33µF Film Capacitor 220V 400V Polypropylene (PP), Metallized Radial
CAP FILM 0.33UF 10% 400VDC RAD
CAP FILM 0.33UF 10% 400VDC RAD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-1556-ND | MKP4G033304F00KSSD | MKP4G033304F00KSSD |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | High Frequency | High Frequency; High Frequency, Switching | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |