WIMA Film Capacitors MKP4F051007F00KSSD

Description
MKP 4 10.0 F 250 VDC 19X32X41.5
Request a Quote Datasheet
Description
MKP 4 10.0 F 250 VDC 19X32X41.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-MKP4F051007F00KSSD-ND - DigiKey
Thief River Falls, MN, United States
MKP 4 10.0 F 250 VDC 19X32X41.5

MKP 4 10.0 F 250 VDC 19X32X41.5

Buy Now Datasheet
Capacitors - Film Capacitors - 1349162-MKP4F051007F00KSSD - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1349162-MKP4F051007F00KSSD
Capacitors - Film Capacitors 1349162-MKP4F051007F00KSSD
Win Source Part Number: 1349162-MKP4F051007F 00KSSD Category: Capacitors - Film Capacitors Series: MKP 4 Termination: PC Pins Package: Bulk Voltage Rating - AC: 160V Voltage Rating - DC: 250V Size / Dimension: 1.634" L x 0.748" W (41.50mm x 19.00mm) Applications: High Frequency, Switching Height - Seated (Max): 1.260" (32.00mm) Standard Package: 1 Capacitance: 10 µF Tolerance: ±10% Lead Spacing: 1.476" (37.50mm) Dielectric Material: Polypropylene (PP) , Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. HTSUS: 8532.25.0000 Mfr: WIMA

Win Source Part Number: 1349162-MKP4F051007F00KSSD
Category: Capacitors - Film Capacitors
Series: MKP 4
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 160V
Voltage Rating - DC: 250V
Size / Dimension: 1.634" L x 0.748" W (41.50mm x 19.00mm)
Applications: High Frequency, Switching
Height - Seated (Max): 1.260" (32.00mm)
Standard Package: 1
Capacitance: 10 µF
Tolerance: ±10%
Lead Spacing: 1.476" (37.50mm)
Dielectric Material: Polypropylene (PP) , Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
HTSUS: 8532.25.0000
Mfr: WIMA

Buy Now Datasheet
Capacitors - Film Capacitors - MKP4F051007F00KSSD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP4F051007F00KSSD
Capacitors - Film Capacitors MKP4F051007F00KSSD
MKP 4 10.0 F 250 VDC 19X32X41.5

MKP 4 10.0 F 250 VDC 19X32X41.5

Supplier's Site
Cap, 10Uf, 250V, Film, Radial Rohs Compliant Wima - 92AH5572 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 250V, Film, Radial Rohs Compliant Wima
92AH5572
Cap, 10Uf, 250V, Film, Radial Rohs Compliant Wima 92AH5572
CAP, 10UF, 250V, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 10UF, 250V, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1928-MKP4F051007F00KSSD-ND 1349162-MKP4F051007F00KSSD MKP4F051007F00KSSD 92AH5572
Product Name Film Capacitors Capacitors - Film Capacitors Capacitors - Film Capacitors Cap, 10Uf, 250V, Film, Radial Rohs Compliant Wima
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications High Frequency High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Film Capacitors - 1726027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101782U075EF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7800 microF
View Details
3 suppliers