WIMA Film Capacitors MKP4F041005D00JSSD

Description
MKP 4 1.0 F 250 VDC 7X16.5X26.5
Request a Quote Datasheet
Description
MKP 4 1.0 F 250 VDC 7X16.5X26.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1928-MKP4F041005D00JSSD-ND - DigiKey
Thief River Falls, MN, United States
MKP 4 1.0 F 250 VDC 7X16.5X26.5

MKP 4 1.0 F 250 VDC 7X16.5X26.5

Buy Now Datasheet
Film Capacitors - MKP4F041005D00JSSD - 1078999-MKP4F041005D00JSSD - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - MKP4F041005D00JSSD
1078999-MKP4F041005D00JSSD
Film Capacitors - MKP4F041005D00JSSD 1078999-MKP4F041005D00JSSD
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078999-MKP4F041005D 00JSSD Packaging: Bulk Termination: Radial Length: 26.5 mm Mounting: SMD (SMT) Capacitance: 1 µF Tolerance: 5 % Height: 16.5 mm Width: 7 mm Categories: Film Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): R75IN41004040J; ECW-F2105JA; PHE426HD7100JR06L2; PHE426HB7100JR06; ECW-F2W105JA; F426BV105J250C; ECWFE2W105J; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 7 mm Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (AC): 160 V Voltage Rating (DC): 250 V Lead Pitch: 22.5 mm Dielectric: PP Lead Diameter: 800 µm

Manufacturer: WIMA
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078999-MKP4F041005D00JSSD
Packaging: Bulk
Termination: Radial
Length: 26.5 mm
Mounting: SMD (SMT)
Capacitance: 1 µF
Tolerance: 5 %
Height: 16.5 mm
Width: 7 mm
Categories: Film Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): R75IN41004040J; ECW-F2105JA; PHE426HD7100JR06L2; PHE426HB7100JR06; ECW-F2W105JA; F426BV105J250C; ECWFE2W105J;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 7 mm
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (AC): 160 V
Voltage Rating (DC): 250 V
Lead Pitch: 22.5 mm
Dielectric: PP
Lead Diameter: 800 µm

Buy Now
Capacitors - Film Capacitors MKP4F041005D00JSSD
MKP 4 1.0 F 250 VDC 7X16.5X26.5

MKP 4 1.0 F 250 VDC 7X16.5X26.5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1928-MKP4F041005D00JSSD-ND 1078999-MKP4F041005D00JSSD MKP4F041005D00JSSD
Product Name Film Capacitors Film Capacitors - MKP4F041005D00JSSD Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 1833165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C493U016AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers