Film Capacitor, Polypropylene, 250V, 10% +Tol, 10% -Tol, 0.47uF, Through Hole Mount, 7128, RADIAL LEADED, ROHS COMPLIANT Product overview: MKP4F034704D00KSSD from WIMA is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 250V, 0.47uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP4F034704D00KSS
0.47µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial
Win Source Part Number: 1210246-MKP4F034704D
Category: Capacitors>Film Capacitors
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 160V
Voltage Rating - DC: 250V
Applications: High Frequency, Switching
Height - Seated (Max): 0.551" (14.00mm)
Standard Package: 1,600
Capacitance: 0.47 µF
Tolerance: ±10%
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 100°C
Dimension: 0.709" L x 0.276" W (18.00mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
HTSUS: 8532.25.0070
Mfr: WIMA
Other Names: 1928-1542
Film Capacitor, MKP4 Series, 0.47 F, 10%, PP (Polypropylene), 250 V RoHS Compliant: Yes
CAP FILM 0.47UF 10% 250VDC RAD
CAP FILM 0.47UF 10% 250VDC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-MKP4F034704D00KSSD | 1928-1542-ND | 1210246-MKP4F034704D00KSSD | 46T6751 | MKP4F034704D00KSSD | MKP4F034704D00KSSD |
| Product Name | Through-Hole 250V 0.47uF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, Mkp4 Series, 0.47 F, 10%, Pp (Polypropylene), 250 V Rohs Compliant Wima | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Capacitance Range | 470000 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | |
| WVDC | 250 volts | 250 volts | 250 volts |