MKP 4 0.15 F 250 VDC 5X11X13 PCM
Manufacturer: WIMA
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078997-MKP4F031503F
Packaging: Bulk
Voltage Rating: 250 V
Length: 13 mm
Mounting: SMD (SMT)
Capacitance: 150 nF
Tolerance: 5 %
Dielectric Material: Polypropylene
Number of Pins: 2
Width: 5 mm
Categories: Film Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): ECWF2154JAQ; PHE426HJ6150JR05; B32652A3154J000; ECW-F2W154JAQ; ECW-FA2J154J; B32652A4154J000;
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 5 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (AC): 250 V
Voltage Rating (DC): 250 V
REACH SVHC: No SVHC
Lead Pitch: 10 mm
Dielectric: PP
Lead Diameter: 600 µm
Film Capacitor, MKP4 Series, 0.15 F, 5%, PP (Polypropylene), 250 V RoHS Compliant: Yes
MKP 4 0.15 F 250 VDC 5X11X13 PCM
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-MKP4F031503F00JSSD-ND | 1078997-MKP4F031503F00JSSD | 46T6749 | MKP4F031503F00JSSD |
| Product Name | Film Capacitors | Film Capacitors - MKP4F031503F00JSSD | Film Capacitor, Mkp4 Series, 0.15 F, 5%, Pp (Polypropylene), 250 V Rohs Compliant Wima | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | High Frequency | High Frequency; High Frequency, Switching | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |