MKP 4 0.1 F 250 VDC 4X9X13 PCM 1
Film Capacitor, MKP4 Series, 0.1 F, 5%, PP (Polypropylene), 250 V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1928-MKP4F031003C00JSSD-ND | 46T6748 |
| Product Name | Film Capacitors | Film Capacitor, Mkp4 Series, 0.1 F, 5%, Pp (Polypropylene), 250 V Rohs Compliant Wima |
| Technology | Film Capacitors | Film Capacitors |