WIMA OEM Parts - OEM Parts (M - N) - MKP4F024702C00JSSD MKP4F024702C00JSSD

Description
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078998-MKP4F024702C 00JSSD Length: 10 mm Mounting: SMD (SMT) Capacitance: 47 nF Tolerance: 5 % Categories: OEM Parts(M-N) Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 4 mm RoHS: Compliant Min Operating Temperature: -55 °C Lead Pitch: 7.5 mm Dielectric: PP Lead Diameter: 600 µm
Request a Quote
Description
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078998-MKP4F024702C 00JSSD Length: 10 mm Mounting: SMD (SMT) Capacitance: 47 nF Tolerance: 5 % Categories: OEM Parts(M-N) Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 4 mm RoHS: Compliant Min Operating Temperature: -55 °C Lead Pitch: 7.5 mm Dielectric: PP Lead Diameter: 600 µm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MKP4F024702C00JSSD - 1078998-MKP4F024702C00JSSD - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MKP4F024702C00JSSD
1078998-MKP4F024702C00JSSD
OEM Parts - OEM Parts (M - N) - MKP4F024702C00JSSD 1078998-MKP4F024702C00JSSD
Manufacturer: WIMA Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078998-MKP4F024702C 00JSSD Length: 10 mm Mounting: SMD (SMT) Capacitance: 47 nF Tolerance: 5 % Categories: OEM Parts(M-N) Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 4 mm RoHS: Compliant Min Operating Temperature: -55 °C Lead Pitch: 7.5 mm Dielectric: PP Lead Diameter: 600 µm

Manufacturer: WIMA
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078998-MKP4F024702C00JSSD
Length: 10 mm
Mounting: SMD (SMT)
Capacitance: 47 nF
Tolerance: 5 %
Categories: OEM Parts(M-N)
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 4 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Lead Pitch: 7.5 mm
Dielectric: PP
Lead Diameter: 600 µm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1078998-MKP4F024702C00JSSD
Product Name OEM Parts - OEM Parts (M - N) - MKP4F024702C00JSSD
Unlock Full Specs
to access all available technical data