The WIMA MKP 2 series consists of metallized polypropylene film capacitors for high-frequency applications such as sample and hold, timing, and decoupling circuits. This part, identified as MKP2G013301B00JSSD, corresponds to a 3300 pF capacitor with a 250 VDC rated voltage and ±5% tolerance, housed in a radial through-hole package with a 5 mm pin spacing. The capacitor measures 3 mm in width, 7.5 mm in height, and 7.2 mm in length, with tinned wire terminations. It is encapsulated in a solvent-resistant, flame-retardant plastic case rated UL 94 V-0 and qualifies for AEC-Q200. The device operates from -55°C to +100°C and meets RoHS 2015/863/EU requirements. The impedance and AC voltage performance are frequency-dependent,
Manufacturer: AMIS
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 0201 (0603 Metric) Variant, 4 Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays |
| Package Type | SOT3 |