WIMA Capacitors - Film Capacitors MKP2D021501B00JSSD

Description
Manufacturer: WIMA Win Source Part Number: 1329926-MKP2D021501B 00JSSD Category: Capacitors>Film Capacitors Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 63V Voltage Rating - DC: 100V Size / Dimension: 0.283" L x 0.118" W (7.20mm x 3.00mm) Applications: Automotive; High Frequency, Switching Height - Seated (Max): 0.295" (7.50mm) Standard Package: 1 Mounting: Through Hole Capacitance: 0.015 µF Tolerance: ±5% Ratings: AEC-Q200 Lead Spacing: 0.197" (5.00mm) Dielectric Material: Polypropylene (PP), Metallized Temperature Range - Operating: -55°C ~ 100°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 77 HTSUS: 8532.25.0000 Other Part Number: 4499-MKP2D021501B00J SSD RoHS Status: RoHS Compliant
Request a Quote
Description
Manufacturer: WIMA Win Source Part Number: 1329926-MKP2D021501B 00JSSD Category: Capacitors>Film Capacitors Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 63V Voltage Rating - DC: 100V Size / Dimension: 0.283" L x 0.118" W (7.20mm x 3.00mm) Applications: Automotive; High Frequency, Switching Height - Seated (Max): 0.295" (7.50mm) Standard Package: 1 Mounting: Through Hole Capacitance: 0.015 µF Tolerance: ±5% Ratings: AEC-Q200 Lead Spacing: 0.197" (5.00mm) Dielectric Material: Polypropylene (PP), Metallized Temperature Range - Operating: -55°C ~ 100°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 77 HTSUS: 8532.25.0000 Other Part Number: 4499-MKP2D021501B00J SSD RoHS Status: RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1329926-MKP2D021501B00JSSD - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1329926-MKP2D021501B00JSSD
Capacitors - Film Capacitors 1329926-MKP2D021501B00JSSD
Manufacturer: WIMA Win Source Part Number: 1329926-MKP2D021501B 00JSSD Category: Capacitors>Film Capacitors Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 63V Voltage Rating - DC: 100V Size / Dimension: 0.283" L x 0.118" W (7.20mm x 3.00mm) Applications: Automotive; High Frequency, Switching Height - Seated (Max): 0.295" (7.50mm) Standard Package: 1 Mounting: Through Hole Capacitance: 0.015 µF Tolerance: ±5% Ratings: AEC-Q200 Lead Spacing: 0.197" (5.00mm) Dielectric Material: Polypropylene (PP), Metallized Temperature Range - Operating: -55°C ~ 100°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 77 HTSUS: 8532.25.0000 Other Part Number: 4499-MKP2D021501B00J SSD RoHS Status: RoHS Compliant

Manufacturer: WIMA
Win Source Part Number: 1329926-MKP2D021501B00JSSD
Category: Capacitors>Film Capacitors
Packaging: Bulk
Termination: PC Pins
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Size / Dimension: 0.283" L x 0.118" W (7.20mm x 3.00mm)
Applications: Automotive; High Frequency, Switching
Height - Seated (Max): 0.295" (7.50mm)
Standard Package: 1
Mounting: Through Hole
Capacitance: 0.015 µF
Tolerance: ±5%
Ratings: AEC-Q200
Lead Spacing: 0.197" (5.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Temperature Range - Operating: -55°C ~ 100°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 77
HTSUS: 8532.25.0000
Other Part Number: 4499-MKP2D021501B00JSSD
RoHS Status: RoHS Compliant

Buy Now
Capacitors - Film Capacitors - MKP2D021501B00JSSD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP2D021501B00JSSD
Capacitors - Film Capacitors MKP2D021501B00JSSD
MKP 2 0.015 F 100 VDC 3X7.5X7.2

MKP 2 0.015 F 100 VDC 3X7.5X7.2

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1329926-MKP2D021501B00JSSD MKP2D021501B00JSSD
Product Name Capacitors - Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
RoHS Compliant Yes
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Capacitance Range 0.0150 microF 0.0150 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitor - 224222799 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Capacitance Range 4.70E6 microF
Lead Style Screw
View Details
Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details