The MKP1V021005F00KSSD is a film capacitor from Lingto Electronic Limited, designed for pulse applications. It features a polypropylene (PP) dielectric and double-sided metallized electrodes, providing a capacitance of 10,000 pF (0.01 µF) with a tolerance of ±10%. The capacitor is rated for a maximum voltage of 2,500 VDC and operates effectively within a temperature range of -55°C to +105°C. This component is AEC-Q200 qualified and complies with RoHS standards, making it suitable for automotive and other environmentally sensitive applications. It exhibits low dissipation factors and self-healing properties, enhancing reliability in demanding conditions. Typical applications include switch mode power supplies, audio/video equipment, and lighting systems. The capacitor is available with tinned wire terminations and is encapsulated in a flame-retardant plastic case, ensuring durability and safety in various environments.
10000pF Film Capacitor 700V 2500V (2.5kV) Polypropylene (PP), Metallized Radial
Win Source Part Number: 1145294-MKP1V021005F
Category: Capacitors>Film Capacitors
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 700V
Voltage Rating - DC: 2500V (2.5kV)
Applications: High Pulse, DV/DT
Height - Seated (Max): 0.728" (18.50mm)
Standard Package: 500
Capacitance: 10000 pF
Tolerance: ±10%
Lead Spacing: 0.886" (22.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 110°C
Dimension: 1.043" L x 0.335" W (26.50mm x 8.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
HTSUS: 8532.25.0070
Mfr: WIMA
Other Names: 1928-1493
CAP FILM 10000PF 10% 2.5KVDC RAD
| DigiKey | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-1493-ND | 1145294-MKP1V021005F00KSSD | MKP1V021005F00KSSD |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |