Film Capacitor, MKP1 Series, 1000 pF, 5%, PP (Polypropylene), 2.5 kV RoHS Compliant: Yes
MKP 10 1000 PF 2500 VDC 5X11X18
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 46T6735 | MKP1V011004B00JSSD |
| Product Name | Film Capacitor, Mkp1 Series, 1000 Pf, 5%, Pp (Polypropylene), 2.5 Kv Rohs Compliant Wima | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | General Purpose; General Purpose |