Film Capacitor, MKP1 Series, 0.015 F, 10%, PP (Polypropylene), 2 kV RoHS Compliant: Yes
MKP 10 0.015 F 2000 VDC 6X15X26.
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 46T6734 | MKP1U021505B00KSSD |
| Product Name | Film Capacitor, Mkp1 Series, 0.015 F, 10%, Pp (Polypropylene), 2 Kv Rohs Compliant Wima | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |