The MKP1U011503C00MSSD is a film capacitor designed for pulse applications, featuring a capacitance of 1500 pF and a voltage rating of 2000 VDC. It is constructed with a polypropylene (PP) dielectric and double-sided metallized electrodes, ensuring a self-healing capability and low dissipation factor. The capacitor operates effectively within a temperature range of -55°C to +105°C and is AEC-Q200 qualified, making it suitable for automotive applications. Typical applications include switch mode power supplies, audio/video equipment, and lighting systems. The component is compliant with RoHS standards and is available with various capacitance tolerances of ±20%. Its encapsulation is made from solvent-resistant, flame-retardant plastic, ensuring durability in various environments.
1500pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
CAP FILM 1500PF 20% 2KVDC RAD
CAP FILM 1500PF 20% 2KVDC RAD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-1465-ND | MKP1U011503C00MSSD | MKP1U011503C00MSSD |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |