0.47µF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Film Capacitor, MKP1 Series, 0.47 F, 5%, PP (Polypropylene), 1.6 kV RoHS Compliant: Yes
CAP FILM 0.47UF 5% 1.6KVDC RAD
CAP FILM 0.47UF 5% 1.6KVDC RAD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-1462-ND | 46T6731 | MKP1T034707F00JSSD | MKP1T034707F00JSSD |
| Product Name | Film Capacitors | Film Capacitor, Mkp1 Series, 0.47 F, 5%, Pp (Polypropylene), 1.6 Kv Rohs Compliant Wima | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |