The MKP1T034706J00KSSD is a film capacitor from Lingto Electronic Limited, designed for pulse applications. It features a capacitance of 0.47 µF with a tolerance of ±10%. The capacitor is rated for a maximum voltage of 1.6 kVDC, making it suitable for high-voltage applications. It operates effectively within a temperature range of -55°C to +105°C and is AEC-Q200 qualified, indicating its reliability in automotive applications. The construction includes a polypropylene dielectric and double-sided metallized electrodes, contributing to its self-healing properties and low dissipation factor. Typical applications include switch mode power supplies, audio/video equipment, and lighting systems. The capacitor is encapsulated in a solvent-resistant, flame-retardant plastic case, ensuring durability in various environments.
0.47µF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.47UF 10% 1.6KVDC RAD
CAP FILM 0.47UF 10% 1.6KVDC RAD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-1461-ND | MKP1T034706J00KSSD | MKP1T034706J00KSSD |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |