0.22µF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Alternative Parts (Cross-Reference): Cross
Manufacturer: WIMA
Category: Capacitors Film Capacitors
Package: Bulk
Product Status: Active
Capacitance: 0.22 µF
Tolerance: ±10%
Voltage Rating - AC: 650V
Operating Temperature: -55°C ~ 110°C
Dielectric Material: Polypropylene (PP), Metallized
CAP, 0.22UF, 1.6KV, FILM, RADIAL ROHS COMPLIANT: YES
MKP 10 0.22 UF 1600 VDC 15X26X31
CAP FILM 0.22UF 10% 1.6KVDC RAD
CAP FILM 0.22UF 10% 1.6KVDC RAD
| DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-1460-ND | 92AH5570 | MKP1T032206F00KSSD | MKP1T032206F00KSSD | MKP1T032206F00KSSD | |
| Product Name | Film Capacitors | Capacitors Film Capacitors | Cap, 0.22Uf, 1.6Kv, Film, Radial Rohs Compliant Wima | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |