The MKP1T024706A00JSSD is a film capacitor from Lingto Electronic Limited, designed for pulse applications. It features a capacitance of 0.047 µF with a tolerance of ±5% and a rated voltage of 1.6 kV DC. The capacitor is constructed with a polypropylene (PP) dielectric and double-sided metallized electrodes, ensuring low dissipation factors and self-healing properties. It is AEC-Q200 qualified and complies with RoHS standards, making it suitable for automotive and other high-reliability applications. The operating temperature range is from -55°C to +105°C, and it has a long operational life of up to 300,000 hours. Typical applications include switch mode power supplies, audio/video equipment, and lighting systems. The capacitor is available in various sizes and can be packed in bulk or taped for automated assembly.
0.047µF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.047UF 5% 1.6KVDC RAD
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1928-1452-ND | MKP1T024706A00JSSD |
| Product Name | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |