0.33µF Film Capacitor 600V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAPACITOR, 0.33UF, 1KV, FILM, RADIAL LEADS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP FILM 0.33UF 10% 1KVDC RAD
CAP, 0.33UF, 1KV, FILM, RADIAL ROHS COMPLIANT: YES
CAP FILM 0.33UF 10% 1KVDC RAD
| DigiKey | Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1928-1444-ND | 138087111 | MKP1O133306F00KSSD | 92AH5564 | MKP1O133306F00KSSD |
| Product Name | Film Capacitors | Capacitor | Capacitors - Film Capacitors | Cap, 0.33Uf, 1Kv, Film, Radial Rohs Compliant Wima | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |