Manufacturer: WIMA
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1218869-MKP1O131005F
Termination: Radial
Voltage Rating: 1 kV
Length: 26.5 mm
Capacitance: 100 nF
Tolerance: 10 %
Height: 18.5 mm
Width: 8.5 mm
Dissipation Factor: 0.1 %
Categories: Film Capacitors
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Depth: 8.5 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Voltage Rating (AC): 600 V
Voltage Rating (DC): 1 kV
Lead Pitch: 22.5 mm
Dielectric: PP
Lead Diameter: 800 µm
Max Operating Temperature: 100 °C
CAP, 0.1UF, 1KV, FILM, RADIAL ROHS COMPLIANT: YES
MKP 10 0.1 F 1000 VDC 8.5X18.5X2
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1218869-MKP1O131005F00KSSD | 92AH5562 | MKP1O131005F00KSSD |
| Product Name | Film Capacitors - MKP1O131005F00KSSD | Cap, 0.1Uf, 1Kv, Film, Radial Rohs Compliant Wima | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| RoHS Compliant | Yes | Yes | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | |
| Capacitance Tolerance | 10 (+/- %) | ||
| WVDC | 1000 volts |