WIMA Connectors, Interconnects - Modular Connectors - Modular Connector Plugs MKP1J034706B00JSSD

Description
Manufacturer: AMIS Category: Connectors, Interconnects - Modular Connectors - Modular Connector Plugs Packaging: Tape & Reel (TR) Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Mounting Type: Fixed Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects - Modular Connectors - Modular Connector Plugs Packaging: Tape & Reel (TR) Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Mounting Type: Fixed Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Height - Seated (Max): 0.228" (5.80mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Modular Connectors - Modular Connector Plugs -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Plugs
Connectors, Interconnects - Modular Connectors - Modular Connector Plugs
Manufacturer: AMIS Category: Connectors, Interconnects - Modular Connectors - Modular Connector Plugs Packaging: Tape & Reel (TR) Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage Rating - AC: 42V Voltage Rating - DC: 125 V Mounting Type: Fixed Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm) Height - Seated (Max): 0.228" (5.80mm)

Manufacturer: AMIS
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Plugs
Packaging: Tape & Reel (TR)
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Mounting Type: Fixed
Operating Temperature: -40°C ~ 85°C
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Height - Seated (Max): 0.228" (5.80mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - Modular Connectors - Modular Connector Plugs
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details